EN
  • EN
  • DE

BCX51TC

Part No BCX51TC
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Pwr Mid Perf Transistor SOT89 T&r 4K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048941-BCX51TC
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCX51TC CAD Model

Description

The BCX51TC from Diodes Incorporated is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. Known for its reliability and efficiency, this transistor is a popular choice among engineers and electronics enthusiasts for its versatile amplification and switching capabilities.

Key Features

  • Voltage and Current Ratings: The BCX51TC has a collector-emitter voltage (Vceo) of 45V and a collector current (Ic) of up to 1A, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (ft) of 100MHz, this transistor can be used effectively in high-speed switching applications and in amplifiers with good frequency response.
  • Low Saturation Voltage: The low Vce(sat) allows for efficient operation with minimal power loss, which is essential for power-sensitive circuits.
  • Thermal Performance: The BCX51TC is designed with thermal performance in mind, ensuring that the device operates within safe temperature ranges even under high-power conditions.

Applications

The BCX51TC is suitable for a variety of applications, including:

  • Driver stages in hi-fi amplifiers and television circuits
  • Power management in portable devices
  • Switching regulators and converters
  • Motor control circuits
  • Signal processing

Package and Quality

The BCX51TC comes in a surface-mount package, which is ideal for automated assembly processes and applications where space is at a premium. Diodes Incorporated ensures that each transistor meets stringent quality standards for performance and reliability.

Conclusion

With its combination of power handling, speed, and reliability, the BCX51TC from Diodes Incorporated is an excellent choice for designers looking for a general-purpose NPN transistor. Whether for amplification, switching, or any other application requiring a robust NPN BJT, the BCX51TC offers the performance and dependability that modern electronic devices demand.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0842 $58.0980
1,670+ $0.0692 $115.5640
2,590+ $0.0670 $173.5300
3,570+ $0.0648 $231.3360
4,605+ $0.0628 $289.1940
6,175+ $0.0561 $346.4175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess