EN
  • EN
  • DE

BCP5316QTA

Part No BCP5316QTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PWR MID PERF TRANSISTOR SOT223 T / Bipolar (BJT) Transistor PNP 80 V 1 A 150MHz 2 W Surface Mount SOT-223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 2V
Power - Max 2 W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
ECCN EAR99
HTSUS 8541.29.0075
Other Names 31-BCP5316QTATR
Standard Package 1,000
Win Source Part Number 1048858-BCP5316QTA
Ultra Librarian 3D Model Ultra Librarian BCP5316QTA CAD Model

Description

Introducing the BCP5316QTA - A High-Performance Transistor by Diodes Incorporated

The BCP5316QTA is a cutting-edge bipolar junction transistor (BJT) developed by Diodes Incorporated, a leader in the semiconductor market. This transistor is designed to offer a balance of high efficiency and reliability for a wide range of applications. Its robust design ensures consistent performance, making it an ideal choice for designers looking for a dependable component for their electronic circuits.

Key Features of the BCP5316QTA

  • High Current Gain: The BCP5316QTA boasts an impressive current gain (hFE) characteristic, which ensures that the transistor can amplify electrical signals effectively, making it suitable for amplification applications.
  • Low Saturation Voltage: This transistor is designed with a low collector-emitter saturation voltage, which reduces power loss and improves the overall efficiency of the device it is used in.
  • Thermal Performance: With its superior thermal properties, the BCP5316QTA can operate reliably over a wide temperature range, ensuring stability and longevity in various operating conditions.
  • Surface-Mount Package: The device comes in a compact, surface-mount package, which allows for high-density PCB layouts and is ideal for modern, space-constrained electronic assemblies.

Applications of the BCP5316QTA

The versatility of the BCP5316QTA makes it suitable for an array of applications. It is commonly used in:

  • Power management circuits
  • Signal amplification setups
  • Switching applications
  • Driver stages in audio amplifiers
  • Regulatory functions in power supplies

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The BCP5316QTA is manufactured with stringent quality control processes, ensuring that each transistor meets the company's rigorous standards for performance and reliability. This commitment to quality makes the BCP5316QTA a trusted component for engineers and manufacturers worldwide.

Whether you're designing a sophisticated audio system, a robust power supply, or a delicate signal processing unit, the BCP5316QTA from Diodes Incorporated is engineered to exceed your expectations and deliver outstanding performance in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4647 $51.1170
230+ $0.4353 $100.1190
360+ $0.4206 $151.4160
515+ $0.3912 $201.4680
665+ $0.3765 $250.3725
830+ $0.3618 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess