EN
  • EN
  • DE

ADV7172KST

Part No ADV7172KST
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Digital PAL/NTSC Video Encoder with Six DACs 10 Bits, Color Control and Enhanced Power Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142668-ADV7172KST
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7172KST CAD Model

Description

Product Overview: ADV7172KST

The ADV7172KST from Analog Devices Inc. is a high-performance, integrated digital video encoder that provides a complete solution for converting digital RGB or YCrCb data into a variety of analog video formats. This encoder is designed to deliver superior image quality and is ideal for applications in video broadcasting, DVD players, digital set-top boxes, and video game consoles.

Key Features

  • High-Quality Video Encoding: The ADV7172KST supports both standard-definition (SD) and enhanced-definition (ED) video formats, ensuring crisp and clear video output for various applications.
  • Multiple Video Formats: It is capable of encoding into several analog video formats including NTSC, PAL, S-Video, and composite video, providing flexibility for use in different regional standards and devices.
  • Programmable Video Interface: The device features a programmable input video interface that can handle 8-, 16-, and 24-bit digital video data, accommodating a wide range of video sources.
  • Advanced Power Management: With its low-power consumption and advanced power management features, the ADV7172KST is suitable for portable and battery-powered applications where power efficiency is critical.
  • Compact Packaging: The ADV7172KST comes in a compact 48-lead LQFP package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the ADV7172KST makes it an excellent choice for a variety of applications within the video and broadcast industry. Its high-quality video encoding capabilities make it suitable for:

  • Video Broadcasting Equipment
  • DVD Players and Recorders
  • Digital Set-Top Boxes
  • Video Game Consoles
  • Video Cameras and Portable Media Players

Technical Specifications

The ADV7172KST operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments. It also features an integrated color space conversion, which allows it to handle RGB to YCrCb conversions seamlessly. The device complies with the ITU-R BT.601 and ITU-R BT.656 video encoding standards, ensuring compatibility with industry-standard video protocols and devices.

For developers and engineers looking for a robust and versatile video encoding solution, the ADV7172KST from Analog Devices Inc. provides an excellent balance of performance, flexibility, and reliability.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess