Diodes Incorporated BC807-40-7-G PNP Transistor
The BC807-40-7-G is a high-quality PNP bipolar junction transistor (BJT) from Diodes Incorporated, designed for general-purpose amplifier and switching applications. This electronic component is a crucial part of a wide range of circuits, offering reliability and performance in a compact SOT-23 package. Its small footprint makes it ideal for space-constrained applications, while its robust design ensures a long operational life.
Key Features
- Type: PNP bipolar junction transistor (BJT)
- Package: SOT-23
- VCEO: -45V maximum collector-emitter voltage
- IC: -500mA maximum collector current
- hFE: High current gain, typically 200-400 at IC = -100mA
- RoHS Compliant: Yes
The BC807-40-7-G transistor features a collector-emitter voltage (VCEO) of -45V, which allows it to handle moderate voltage applications with ease. The maximum collector current (IC) of -500mA makes it suitable for driving small loads directly. Additionally, the high current gain (hFE) ensures efficient current amplification, making it an excellent choice for amplifying weak signals in various electronic devices.
As an environmentally friendly product, the BC807-40-7-G is RoHS compliant, meaning it does not contain hazardous substances such as lead, making it suitable for use in a wide range of consumer electronics without compromising environmental standards.
Applications
The versatility of the BC807-40-7-G allows it to be used in a plethora of applications, including but not limited to:
- Low noise signal amplification
- Power management circuits
- Switching loads in consumer electronics
- Driver stages in hi-fi amplifiers and audio equipment
- Control circuits in embedded systems
The BC807-40-7-G from Diodes Incorporated is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its performance characteristics and versatility make it a go-to choice for designers and engineers looking to create compact, efficient, and reliable electronic products.