EN
  • EN
  • DE

BBY40TA

Part No BBY40TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARI CAP 28V 330MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 6pF @ 25V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C3/C25
Voltage - Peak Reverse (Max) 28V
Diode Type Single
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 011072-BBY40TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BBY40TA CAD Model

Description

The BBY40TA from Diodes Incorporated is a high-performance variable capacitance diode, also known as a varactor or varicap diode, designed for a wide range of applications. This versatile component is primarily used in situations where a variable capacitance is required to be controlled by a voltage change, making it ideal for tuning and filtering applications in the RF and microwave domains.

Key Features

  • Variable Capacitance: The BBY40TA offers a capacitance range that is adjustable through the application of a reverse bias voltage, allowing for precise electronic tuning.
  • High-Quality Performance: This diode is built to deliver high-quality performance with a low series resistance, ensuring minimal signal loss and high tuning accuracy.
  • Package: The device comes in a small SOT-23 package, which is suitable for surface-mount technology (SMT), making it easy to integrate into a variety of circuit designs.
  • Applications: It is commonly used in VCO (Voltage-Controlled Oscillator), phase-locked loops (PLLs), RF filters, and other tunable circuits.

Electrical Characteristics

The BBY40TA features a wide operating voltage range and fast tuning speed. It exhibits a capacitance ratio that ensures a consistent performance over the full voltage and frequency range. The diode is designed to operate reliably over a broad temperature range, which makes it suitable for use in environments with varying temperatures.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BBY40TA is no exception. It is produced with the highest manufacturing standards, ensuring that each component meets stringent quality control measures before it reaches the customer. This attention to detail guarantees that the BBY40TA will perform reliably in critical applications where consistent operation is essential.

Conclusion

In summary, the BBY40TA from Diodes Incorporated is a compact, high-performance varactor diode that offers designers flexibility and reliability for a variety of RF tuning applications. Its small footprint, coupled with its robust electrical characteristics, makes it a popular choice for engineers looking to optimize their designs for frequency agility and signal integrity.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess