EN
  • EN
  • DE

BAV99W-7-G

Part No BAV99W-7-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231814-BAV99W-7-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAV99W-7-G CAD Model

Description

BAV99W-7-G: High-Efficiency Switching Diode

The BAV99W-7-G from Diodes Incorporated is a highly efficient, miniature surface mount switching diode that is commonly employed in a variety of electronic applications. This versatile component is designed to meet the stringent requirements of fast switching operations in complex electronic circuits. The BAV99W-7-G is a dual series diode configuration, encapsulated in a compact SOT-323 package, which is ideal for space-constrained applications.

With its fast switching speed and low leakage current, the BAV99W-7-G is an excellent choice for high-speed switching applications. It boasts a repetitive peak reverse voltage (V_RRM) of 70V and a continuous forward current (I_F) of 200mA, making it robust for a range of operational conditions. The diode's fast reverse recovery time ensures efficiency in circuits that require quick transitions from conducting to non-conducting states.

The BAV99W-7-G is designed with a low forward voltage drop (V_F), typically around 0.855V at 150mA, which contributes to its energy-saving characteristics by minimizing power loss during operation. This feature, combined with its high current handling capability, makes it suitable for high-efficiency designs.

The device is also characterized by its high surge current capability, which allows it to handle overcurrent conditions without failure. This makes the BAV99W-7-G a reliable component for protection and rectification circuits. Additionally, its small form factor does not compromise its thermal performance, as the SOT-323 package provides adequate heat dissipation for most applications.

Diodes Incorporated has designed the BAV99W-7-G with the environment in mind; it is lead-free, halogen-free, and RoHS compliant, which makes it suitable for eco-friendly products and helps manufacturers meet international regulatory requirements for hazardous substances.

In summary, the BAV99W-7-G is a high-performance switching diode that offers designers a balance of speed, efficiency, and reliability in a tiny package. Whether it's used in digital communication equipment, portable devices, or power management systems, this diode is an excellent choice for designers looking to optimize their circuitry without compromising on space or performance.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess