EN
  • EN
  • DE

BAV99DW-7-G

Part No BAV99DW-7-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 75V 215MA SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 2 Pair Series Connection Standard 75 V 215mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863530-BAV99DW-7-G
Ultra Librarian 3D Model Ultra Librarian BAV99DW-7-G CAD Model

Description

BAV99DW-7-G: High-Efficiency Switching Diode

The BAV99DW-7-G from Diodes Incorporated is a high-performance, dual series switching diode, encapsulated in a compact SOT-363 package. This component is designed to meet the stringent requirements of fast switching applications in modern electronic devices. It offers engineers the flexibility to incorporate high-speed switching capabilities within a minimal footprint, making it an ideal choice for space-constrained applications.

Key Features and Benefits:

  • High-Speed Switching: The BAV99DW-7-G is optimized for fast switching operations, boasting a reverse recovery time that ensures efficient performance in high-frequency circuits.
  • Low Leakage Current: With its low leakage current, this diode is well-suited for use in low-power and battery-operated devices, contributing to extended battery life and improved energy efficiency.
  • Dual Diode Configuration: The dual diode design allows for common cathode or series connection configurations, providing design flexibility and the ability to reduce component count in circuit designs.
  • Compact SOT-363 Package: The small form factor of the SOT-363 package makes it an excellent choice for applications where board space is at a premium, without compromising on performance.
  • Lead-Free and RoHS Compliant: The BAV99DW-7-G is lead-free and compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications and adhering to global environmental standards.
  • High Reliability: Manufactured by Diodes Incorporated, a trusted name in the semiconductor industry, this diode ensures high reliability and longevity in a wide range of operating conditions.

Applications:

The BAV99DW-7-G is versatile and can be used in various applications across multiple industries. It is particularly suited for high-speed switching in digital and analog signaling, voltage clamping, protection circuits, and as a bypass diode in solar panel applications. Its robust design also makes it a solid choice for automotive, telecommunications, and portable electronics where efficient and reliable switching is critical.

Summary:

In summary, the BAV99DW-7-G from Diodes Incorporated is a superior choice for designers who require a high-speed, reliable, and compact switching solution. Its dual diode configuration, low leakage current, and compliance with environmental standards make it an indispensable component in the creation of energy-efficient and high-performance electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0541 $50.0425
2,250+ $0.0445 $100.1250
3,485+ $0.0431 $150.2035
4,800+ $0.0417 $200.1600
6,205+ $0.0403 $250.0615
8,315+ $0.0361 $300.1715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess