EN
  • EN
  • DE

BAV99-7-G-81

Part No BAV99-7-G-81
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231796-BAV99-7-G-81
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV99-7-G-81 CAD Model

Description

The BAV99-7-G-81, from Diodes Incorporated, is a high-performance, dual series switching diode encapsulated in a compact SOT-23 package. This electronic component is designed to meet the demanding requirements of fast switching applications in modern electronic circuits. It is widely used in signal processing, high-speed switching, and clamping applications due to its fast switching speed and low leakage current.

Key Features

  • Package Type: The diode comes in a SOT-23 surface-mount package, which is ideal for automated assembly processes and saves valuable board space.
  • Configuration: It features a dual series configuration, which allows for the integration of two diodes with common cathodes in a single package, simplifying circuit design.
  • Switching Speed: With its fast switching speed, the BAV99-7-G-81 is capable of operating efficiently in circuits with high-frequency signals.
  • Low Leakage Current: The low leakage current characteristic ensures minimal power loss and improved efficiency, which is crucial for battery-powered devices.
  • High Repetitive Peak Reverse Voltage: It can withstand high repetitive peak reverse voltages, making it suitable for voltage clamping applications and protection circuits.

Applications

This versatile diode is suitable for a variety of applications, including:

  • High-speed logic circuits
  • Power management systems
  • Voltage clamping
  • Protection circuits
  • Signal multiplexing

Specifications

Some of the electrical characteristics of the BAV99-7-G-81 include:

  • Repetitive Peak Reverse Voltage: 70V
  • Forward Continuous Current: 200mA
  • Power Dissipation: 350mW
  • Operating Junction Temperature Range: -55°C to +150°C

With its combination of high-speed switching, dual diode configuration, and compact footprint, the BAV99-7-G-81 is an excellent choice for designers looking to optimize their circuit performance while maintaining space and power efficiency.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess