EN
  • EN
  • DE

BAV70W-7-F-85

Part No BAV70W-7-F-85
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155719-BAV70W-7-F-85
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAV70W-7-F-85 CAD Model

Description

Product Overview: BAV70W-7-F-85

The BAV70W-7-F-85 is a high-performance, surface-mount switching diode array from Diodes Incorporated, designed to deliver efficient and reliable performance for a wide range of applications. This product is packaged in the compact SOT-323 format, making it ideal for space-constrained applications where small size and low weight are critical design considerations.

Featuring dual diodes with series, common anode, and common cathode configurations, the BAV70W-7-F-85 offers design flexibility, allowing it to be used in various circuit topologies. This versatility makes it suitable for high-speed switching operations in logic systems, inverters, and signal processing circuits, among others.

The diode array is characterized by its fast switching speed, with a reverse recovery time as low as 4 ns. This rapid response time ensures minimal power loss and efficient operation at high frequencies, which is essential for modern electronic devices that demand quick signal transitions.

With its continuous forward current rating of 200 mA and a repetitive peak reverse voltage of 85 V, the BAV70W-7-F-85 can handle moderate power levels while providing reliable protection against voltage spikes and transients. The diode's low forward voltage drop enhances system efficiency by reducing power dissipation during operation.

The BAV70W-7-F-85 is also notable for its robust construction, with a lead-free finish that complies with RoHS environmental standards. This ensures that the product is suitable for use in eco-friendly applications and meets the requirements of environmentally conscious manufacturers and consumers.

Overall, the BAV70W-7-F-85 from Diodes Incorporated is an excellent choice for designers looking for a reliable, high-speed switching solution that combines compact form factor, low power consumption, and compliance with environmental regulations. Whether used in commercial, industrial, or consumer electronics, this diode array is engineered to provide outstanding performance and longevity.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Diodes Incorporated.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Chilisin
Lowest to $0.0021
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
C&K Components
Need more? Email Us
Chilisin
Lowest to $0.0019
TDK Corporation
Lowest to $0.1360
Chilisin
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess