EN
  • EN
  • DE

AD5220BR10-REEL7

Part No AD5220BR10-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT SNGL 128POS 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±30%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 40
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1012105-AD5220BR10-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5220BR10-REEL7 CAD Model

Description

AD5220BR10-REEL7 by Analog Devices Inc.

The AD5220BR10-REEL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in the field of precision electronic components. This digital potentiometer offers a unique combination of durability and precision, making it an ideal choice for a wide range of applications including control systems, instrumentation, and communications equipment.

Key Features

  • Digital Potentiometer: The device functions as a variable resistor or a three-terminal rheostat, providing precise control over resistance values.
  • Resistance Range: It offers a resistance range of 10 kΩ, allowing for fine adjustment of signal levels.
  • Compact Packaging: Supplied in a compact reel package, the AD5220BR10-REEL7 is ideal for automated manufacturing processes and space-constrained applications.
  • Single-Supply Operation: Designed for single-supply operation, it can function within a 2.7V to 5.5V range, accommodating various circuit designs.
  • Increment/Decrement Control: Users can easily increase or decrease the resistance with simple digital inputs, providing a user-friendly interface for adjustments.
  • Endurance: The device boasts a high endurance, capable of withstanding at least 1 million adjustment cycles, ensuring long-term reliability.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.

Applications

  • Automated product calibration
  • Adjustable power supplies
  • Volume control in audio systems
  • Feedback system control
  • Automotive electronics
  • Instrumentation

The AD5220BR10-REEL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of industrial and commercial applications. With its robust design and precision control, this digital potentiometer is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4195 $50.5170
15+ $6.9084 $103.6260
23+ $6.6925 $153.9275
31+ $6.4766 $200.7746
40+ $6.2607 $250.4280
54+ $5.6130 $303.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess