EN
  • EN
  • DE

BAS70W-04Q-7-F

Part No BAS70W-04Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY DIODE SOT323 T&R 3K / Diode Array 1 Pair Series Connection Schottky 70 V 70mA Surface Mount SC-70, SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) (per Diode) 70mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 15 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Operating Temperature - Junction -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
ECCN EAR99
HTSUS 8541.10.0070
Other Names 31-BAS70W-04Q-7-FTR
Standard Package 3,000
Win Source Part Number 1048212-BAS70W-04Q-7-F
Ultra Librarian 3D Model Ultra Librarian BAS70W-04Q-7-F CAD Model

Description

Diodes Incorporated BAS70W-04Q-7-F Schottky Diode

The BAS70W-04Q-7-F from Diodes Incorporated is a high-performance Schottky diode designed for applications requiring fast switching and low power loss. This surface-mount diode features dual, series-connected diodes in a compact SOT-323 package, making it ideal for high-density circuit designs.

Key Features

  • Low Forward Voltage Drop: The device provides a low forward voltage drop, which enhances power efficiency by minimizing the voltage overhead required for diode conduction.
  • Fast Switching Speed: With its Schottky barrier construction, the BAS70W-04Q-7-F offers rapid switching characteristics, making it suitable for high-frequency applications.
  • High Current Capability: The diode is capable of handling a continuous forward current of 70 mA, which allows it to be used in a wide range of applications.
  • Low Capacitance: The device exhibits low diode capacitance, which is advantageous in high-speed switching applications where charge storage can be a concern.
  • Robust Thermal Performance: The SOT-323 package enhances thermal performance, ensuring the diode operates reliably over a broad temperature range.

Applications

The BAS70W-04Q-7-F is versatile and can be used in various applications, including:

  • High-efficiency DC/DC converters
  • Switching power supplies
  • Reverse polarity protection circuits
  • Charge pump circuits
  • High-speed data lines

Reliability and Compliance

Diodes Incorporated ensures that the BAS70W-04Q-7-F meets stringent quality standards. The device is compliant with RoHS and Green standards, which means it is free from hazardous substances commonly found in electronic components. This compliance supports the global initiative towards environmentally friendly electronics manufacturing.

In conclusion, the BAS70W-04Q-7-F Schottky diode from Diodes Incorporated is an excellent choice for engineers looking for a reliable, efficient, and space-saving solution for their circuit designs. Its combination of speed, efficiency, and compliance with environmental standards makes it a smart and future-proof component for a wide array of electronic applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0762 $57.9120
1,850+ $0.0626 $115.8100
2,860+ $0.0607 $173.6020
3,940+ $0.0587 $231.2780
5,095+ $0.0567 $288.8865
6,820+ $0.0508 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,850 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess