EN
  • EN
  • DE

BAS70-04Q-7-F

Part No BAS70-04Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 70V 70MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Series Connection Schottky 70 V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BAS70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS70-04Q-7-FDI-ND, -BAS70-04Q-7-FDIDKR, -BAS70-04Q-7-FDITR, BAS70-04Q-7-FDI, BAS70-04Q-7-FDIDKR, BAS70-04Q-7-FDICT, -BAS70-04Q-7-FDICT, BAS70-04Q-7-FDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912829-BAS70-04Q-7-F
Ultra Librarian 3D Model Ultra Librarian BAS70-04Q-7-F CAD Model

Description

Product Overview: BAS70-04Q-7-F

The BAS70-04Q-7-F from Diodes Incorporated is a high-performance, surface-mount Schottky barrier diode designed for fast switching applications. This diode is housed in a compact SOT-23 package, making it suitable for high-density circuit boards where space is at a premium. The BAS70-04Q-7-F is characterized by its low forward voltage drop and fast switching speed, making it an ideal choice for a variety of applications, including rectification, frequency conversion, and reverse voltage protection.

Key Features

  • Low Forward Voltage Drop: The BAS70-04Q-7-F offers a low forward voltage drop, which ensures high efficiency in the circuit and reduces thermal losses.
  • Fast Switching Speed: With its quick response time, this diode is well-suited for applications requiring high-speed switching.
  • Surface-Mount Package: The SOT-23 package allows for easy integration into a variety of circuit designs and contributes to saving board space.
  • High Current Capability: Despite its small size, the BAS70-04Q-7-F can handle a continuous forward current of 70 mA, making it robust for its class.
  • Low Capacitance: The diode's low capacitance is beneficial for high-frequency applications where it minimizes signal distortion.

Applications

The BAS70-04Q-7-F is versatile and can be used in numerous electronic circuits. Its primary applications include:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Charge pump circuits
  • Detector diodes in RF applications
  • High-speed data lines

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BAS70-04Q-7-F is no exception. It is manufactured to meet the stringent requirements of the electronics industry, ensuring reliability and performance. The device is also RoHS compliant, making it suitable for use in environmentally sensitive applications.

Ordering Information

The BAS70-04Q-7-F is available in tape and reel packaging, facilitating automated assembly processes. For ordering, please reference its complete part number to ensure the correct configuration of this Schottky barrier diode for your design needs.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess