EN
  • EN
  • DE

BAS40DW-05-F

Part No BAS40DW-05-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Diode Schottky 40V 0.2A 6-Pin SOT-363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231432-BAS40DW-05-F
Popularity Low
Supply and Demand Status Balance
Family Name BAS40DW-05
Introduction Date January 04, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BAS40DW-05-F CAD Model

Description

Product Overview: BAS40DW-05-F from Diodes Incorporated

The BAS40DW-05-F is a high-performance, dual Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This component is engineered to cater to applications that demand fast switching and low forward voltage drop, making it an ideal choice for a wide range of electronic circuits.

Encased in a compact SOT-363 package, the BAS40DW-05-F integrates two diodes with common cathodes, which allows for a reduction in board space and simplifies circuit layout. This feature is particularly beneficial in size-constrained applications such as portable devices, where space economy is a critical factor.

Key Features

  • Low Forward Voltage: The BAS40DW-05-F boasts a low forward voltage drop, typically 0.32V at 10mA, which enhances system efficiency by minimizing power loss during diode conduction.
  • Fast Switching Speed: With its fast switching capability, this diode is capable of operating at high frequencies without sacrificing performance, making it suitable for high-speed switching applications.
  • High Current Capability: The device can handle continuous forward current up to 200mA, ensuring reliable performance even under demanding conditions.
  • Low Capacitance: The diode features low capacitance, which is advantageous for high-frequency applications as it reduces signal distortion and improves response times.
  • High Reliability: Built with Diodes Incorporated's stringent quality standards, the BAS40DW-05-F offers excellent reliability and stability over its operational lifespan.

Applications

The BAS40DW-05-F is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Reverse Polarity Protection
  • Switching Power Supplies
  • Charge Pump Circuits
  • Voltage Clamping
  • Protection Circuits in Portable Devices

With its compact form factor and robust performance characteristics, the BAS40DW-05-F from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems. Whether in consumer electronics, industrial applications, or automotive modules, this dual Schottky barrier diode stands out as a component that can meet the challenges of modern electronic design.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess