EN
  • EN
  • DE
  • IT

BAS21Q-7-F

Part No BAS21Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Small Signal Switching 250V 0.4A 50ns Automotive 3-Pin SOT-23 T/R / SURFACE MOUNT FAST SWITCHING DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151377-BAS21Q-7-F
Manufacturer Homepage www.diodes.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BAS21
Introduction Date October 30, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BAS21Q-7-F CAD Model

Description

Diodes Incorporated BAS21Q-7-F High Voltage Switching Diode

The BAS21Q-7-F from Diodes Incorporated is a versatile, high-voltage switching diode that is designed to meet a wide range of applications. It is especially suitable for high-speed switching operations in electronic circuits, offering a quick and reliable solution for designers looking for efficient and compact diode options.

This diode comes in a small SOT23 package, making it ideal for surface-mount technology (SMT) applications where space is at a premium. Despite its miniature size, the BAS21Q-7-F does not compromise on performance. It offers a reverse voltage of 200V and a forward current of 200mA, which allows it to handle high-voltage requirements with ease.

One of the key features of the BAS21Q-7-F is its fast switching speed. The device has a reverse recovery time of 50ns, which ensures that it can switch off and on quickly, reducing power losses and improving overall efficiency in high-frequency applications. This makes it an excellent choice for use in inverters, converters, and other power management systems that require rapid switching.

The BAS21Q-7-F is also characterized by its low leakage current and high surge current capability, which provides additional reliability in demanding situations. These features make it a robust component for industrial, automotive, and telecommunications equipment.

Designed with the environment in mind, the BAS21Q-7-F is RoHS compliant and "Green" device, meaning it does not contain any hazardous substances and is manufactured with sustainability as a priority. This commitment to environmental responsibility ensures that the product can be used in a wide range of applications without compromising on ecological standards.

In summary, the BAS21Q-7-F from Diodes Incorporated is a high-quality, high-voltage switching diode that offers fast switching speeds, low leakage current, and high surge current capability, all within a compact SOT23 package. Its performance and environmental compliance make it a reliable and responsible choice for any high-speed switching application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1,585+ $0.0316 $50.0860
3,850+ $0.0260 $100.1000
5,955+ $0.0252 $150.0660
8,200+ $0.0244 $200.0800
10,640+ $0.0235 $250.0400
14,220+ $0.0211 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,530 pieces
MOQ: 1585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess