EN
  • EN
  • DE

BAS21DWAQ-7

Part No BAS21DWAQ-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SW DL 2500V 100MA SOT353 / Diode Array 2 Independent Standard 250 V 100mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 250 V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 200 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Surface Mount
Case / Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SOT-353
Base Product Number BAS21
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 3,000
Win Source Part Number 1325812-BAS21DWAQ-7
Ultra Librarian 3D Model Ultra Librarian BAS21DWAQ-7 CAD Model

Description

The BAS21DWAQ-7 from Diodes Incorporated is a high-voltage switching diode that serves a wide array of applications, ranging from high-speed switching to general-purpose use. This component is designed to offer fast switching capabilities with low leakage current, making it an ideal choice for high-frequency inverters, DC-DC converters, and freewheeling diodes in a variety of electronic circuits.

Key Features

  • High Voltage Capability: The BAS21DWAQ-7 can withstand a repetitive peak reverse voltage of up to 250V, making it suitable for high-voltage applications.
  • Fast Switching Speed: With a fast reverse recovery time, this diode is optimized for high-speed switching, which is critical for efficiency in modern electronic devices.
  • Low Leakage Current: It exhibits a low leakage current, which enhances the overall efficiency of the application by minimizing power loss.
  • SMD Package: The diode comes in a SOT-23 package, which is a small and efficient surface-mount device form factor, allowing for high-density PCB designs and easy integration into various electronic assemblies.
  • High Reliability: Diodes Incorporated is known for their commitment to quality, and the BAS21DWAQ-7 is built to meet high reliability standards, ensuring stable performance over its lifespan.
  • Lead-Free and RoHS Compliant: In keeping with modern environmental standards, this product is lead-free and RoHS compliant, making it suitable for use in eco-friendly electronic products.

Applications

The versatility of the BAS21DWAQ-7 allows it to be used in a broad spectrum of applications. It is commonly found in:

  • Switching power supplies
  • High-frequency inverters
  • DC-DC converters
  • Power management devices
  • Logic systems
  • Automotive systems

The BAS21DWAQ-7 is a testament to Diodes Incorporated's dedication to providing high-performance, reliable components for the electronics industry. Its combination of high-voltage capability, fast switching, and low leakage current makes it a go-to choice for engineers and designers looking to optimize their electronic circuits.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3965 $51.5450
310+ $0.3254 $100.8740
480+ $0.3152 $151.2960
660+ $0.3050 $201.3000
850+ $0.2949 $250.6650
1,135+ $0.2644 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess