The BAR42NFILM-H/J from Diodes Incorporated is a high-performance Schottky barrier diode designed for voltage clamping applications, protection circuits, and voltage rectification. This diode is characterized by its low forward voltage drop and fast switching speed, making it an ideal choice for high-efficiency power management in a variety of electronic devices.
Key Features
- Low Forward Voltage: The BAR42NFILM-H/J offers a low forward voltage drop, which enhances the overall efficiency of the system by reducing power loss during conduction.
- Fast Switching Speed: With its rapid switching capabilities, this diode is well-suited for high-frequency applications, contributing to reduced switching losses.
- High Current Capability: This component can handle a substantial current, making it suitable for circuits that require high current density.
- Reverse Voltage Protection: The Schottky barrier design provides excellent protection against reverse voltage, safeguarding other components in the circuit.
- Compact Package: The BAR42NFILM-H/J comes in a small, surface-mount package, allowing for a compact footprint on printed circuit boards (PCBs).
Applications
The BAR42NFILM-H/J diode is versatile and can be used in various applications, including:
- DC-DC converters
- Power supply circuits
- Automotive applications
- Portable devices and battery-powered electronics
- Voltage clamping and protection circuits
Technical Specifications
Parameter
Value
Package
SOT-23
Maximum Forward Voltage
0.37V at 15mA
Maximum Reverse Leakage Current
2µA at 30V
Operating Temperature Range
-55°C to +125°C
With its robust performance and reliability, the BAR42NFILM-H/J Schottky barrier diode from Diodes Incorporated is a solid choice for designers looking to enhance the efficiency and durability of their electronic circuits.