EN
  • EN
  • DE

B560C

Part No B560C
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 5.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1150805-B560C
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B560C CAD Model

Description

Introducing the B560C Schottky Barrier Rectifier from Diodes Incorporated

The B560C Schottky Barrier Rectifier is a high-efficiency, metal-to-silicon power diode specifically designed to provide low voltage drop and high surge current capability. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this rectifier is ideal for a wide range of applications, including power supply, converter, and high-frequency circuits where low power loss and high efficiency are desired.

Key Features of B560C

  • Low Forward Voltage Drop: The B560C offers a very low forward voltage drop, which results in less power dissipation and improved efficiency, making it suitable for high-efficiency power systems.
  • High Surge Current Capability: This rectifier can withstand high surge currents, ensuring reliability and stability in applications where surge conditions are common.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the device's ruggedness and long-term reliability, especially important in harsh operating conditions.
  • Lead-Free Finish: In line with modern environmental standards, the B560C has a lead-free finish and is RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The versatile nature of the B560C Schottky Barrier Rectifier allows it to be used in various applications such as:

  • Switching power supply converters
  • Free-wheeling diodes
  • DC-DC converters
  • Reverse battery protection
  • Automotive applications
  • Power management solutions

Technical Specifications

With a maximum average rectified current of 5A and a peak repetitive reverse voltage of 60V, the B560C is well-suited for medium power applications. Its thermal characteristics ensure that it operates efficiently over a wide temperature range, and its compact package allows for easy integration into various circuit designs.

For designers and engineers looking for a reliable and efficient rectifying solution, the B560C from Diodes Incorporated stands out as a top choice. Its performance characteristics and robust design ensure that it can meet the needs of a diverse array of electronic systems, providing both performance and reliability.

To learn more about the B560C Schottky Barrier Rectifier and how it can be integrated into your next project, visit the Diodes Incorporated website or contact their technical support team for detailed specifications and application assistance.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1008 $50.4000
1,210+ $0.0827 $100.0670
1,875+ $0.0801 $150.1875
2,585+ $0.0775 $200.3375
3,340+ $0.0749 $250.1660
4,465+ $0.0672 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess