EN
  • EN
  • DE

B1100BQ-13-F

Part No B1100BQ-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 1A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Schottky 100 V 1A Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name B1100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number B1100BQ-13-F-ND, B1100BQ-13-FDICT, B1100BQ-13-FDITR, B1100BQ-13-FDIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862895-B1100BQ-13-F
Ultra Librarian 3D Model Ultra Librarian B1100BQ-13-F CAD Model

Description

Introducing the B1100BQ-13-F Schottky Barrier Rectifier from Diodes Incorporated

The B1100BQ-13-F is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered to offer efficient low voltage drop and high current capability, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Low Forward Voltage Drop: The B1100BQ-13-F boasts a low forward voltage drop, which enhances the overall efficiency of the device by reducing power loss during operation.
  • High Current Capability: With a forward continuous current of 1.0A, this rectifier can handle significant current, making it suitable for high current applications.
  • High Surge Current Capability: It is capable of withstanding high surge currents, which is crucial for protecting circuits from sudden surges that may occur during operation.
  • Power and Space Efficiency: The compact SMA (DO-214AC) package allows for efficient use of board space without compromising power handling capabilities.
  • RoHS Compliant: The B1100BQ-13-F is compliant with RoHS standards, ensuring that it meets the environmental and safety standards required for electronic components.

Applications

The B1100BQ-13-F is versatile and can be used in various electronic applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes
  • Reverse battery protection
  • Polarity protection applications

Technical Specifications

The B1100BQ-13-F has a maximum repetitive peak reverse voltage of 100V, making it suitable for a broad range of applications. Its operating junction temperature ranges from -55°C to +150°C, ensuring reliability over a wide temperature range.

With its robust construction and high reliability, the B1100BQ-13-F from Diodes Incorporated is a superior choice for designers seeking a rectifier that delivers consistent performance and durability.

Conclusion

The B1100BQ-13-F Schottky Barrier Rectifier is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions. Its combination of high efficiency, thermal stability, and compact packaging makes it an excellent component for modern electronic applications where performance and space are at a premium.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2145 $50.4075
570+ $0.1760 $100.3200
880+ $0.1705 $150.0400
1,215+ $0.1650 $200.4750
1,570+ $0.1595 $250.4150
2,100+ $0.1430 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess