EN
  • EN
  • DE

AZ7025RTR-E1

Part No AZ7025RTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC RESET GENERATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89
Win Source Part Number 048757-AZ7025RTR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ7025RTR-E1 CAD Model

Description

Product Overview: AZ7025RTR-E1 by Diodes Incorporated

The AZ7025RTR-E1 is a state-of-the-art voltage regulator IC from the renowned semiconductor manufacturer, Diodes Incorporated. Designed to meet the demands of modern electronic devices, this regulator ensures stable and reliable voltage supply, crucial for maintaining the performance and longevity of sensitive electronic components.

Key Features

  • High Precision: The AZ7025RTR-E1 offers excellent regulation with a high accuracy output voltage, ensuring that your devices operate within their optimal voltage range.
  • Low Dropout: This low dropout regulator (LDO) is capable of maintaining output voltage regulation with minimal difference between the input and output voltages, making it highly efficient for applications with tight power constraints.
  • Adjustable Output: It provides an adjustable output voltage, giving designers the flexibility to customize the voltage supply according to the needs of their specific application.
  • Thermal Protection: The device includes an over-temperature shutdown feature that protects the IC from damage due to excessive heat, enhancing its reliability and lifespan.
  • Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions, further ensuring the safety and stability of your electronic system.

Applications

The AZ7025RTR-E1 is versatile and can be used in a wide range of applications, including:

  • Consumer electronics such as TVs, radios, and computers
  • Telecommunication devices like mobile phones and network equipment
  • Battery-powered devices requiring efficient power management
  • Portable medical equipment where precision and reliability are paramount

Technical Specifications

Some of the technical specifications of the AZ7025RTR-E1 include:

  • Package Type: SOT-89
  • Output Voltage Range: Adjustable based on external components
  • Dropout Voltage: Low dropout performance for enhanced efficiency
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

In conclusion, the AZ7025RTR-E1 from Diodes Incorporated is an excellent choice for any application requiring a reliable and efficient voltage regulator. Its high precision, low dropout, and robust protection features make it a versatile component that can enhance the performance and reliability of your electronic products.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3569 $61.0707
7+ $16.7036 $116.9252
11+ $16.1816 $177.9976
15+ $15.6595 $234.8925
20+ $15.1374 $302.7480
26+ $13.5713 $352.8538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess