EN
  • EN
  • DE

AZ574Z-E1

Part No AZ574Z-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 31V
Voltage - Output (Max) 35 V
Current - Output 30 mA
Current - Cathode 1.5 mA
Temperature Range - Operating -20°C ~ 75°C (TA)
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92-2
Base Product Number AZ574
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 567658-AZ574Z-E1
Ultra Librarian 3D Model Ultra Librarian AZ574Z-E1 CAD Model

Description

The AZ574Z-E1 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is a testament to Diodes Incorporated's commitment to delivering performance-driven and innovative solutions to meet the evolving needs of the electronics industry.

Key Features

  • High Precision: The AZ574Z-E1 boasts remarkable precision, making it an ideal choice for applications that require accurate signal processing and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates on low power, which helps to extend battery life in portable devices and reduce energy costs in stationary applications.
  • Robust Temperature Performance: Capable of operating across a wide temperature range, the AZ574Z-E1 ensures consistent performance even under extreme environmental conditions.
  • Compact Form Factor: Its small footprint allows for seamless integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the AZ574Z-E1 makes it suitable for a broad array of applications, including but not limited to:

  • Automotive systems
  • Power management modules
  • Industrial controls
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated ensures that the AZ574Z-E1 adheres to the highest standards of quality and reliability. Each component undergoes rigorous testing and quality control measures to guarantee its performance and longevity in the field. Customers can trust in the durability and dependability of the AZ574Z-E1 for their critical applications.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. The datasheet offers comprehensive information on the electrical characteristics, pin configurations, package details, and recommended operating conditions for the AZ574Z-E1.

In summary, the AZ574Z-E1 from Diodes Incorporated represents a blend of precision engineering, energy efficiency, and robust design, making it a go-to component for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess