EN
  • EN
  • DE

AZ432BR-E1

Part No AZ432BR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 221888-AZ432BR-E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ432BR-E1 CAD Model

Description

Product Overview: AZ432BR-E1

The AZ432BR-E1 from Diodes Incorporated is a precision programmable shunt regulator that offers excellent temperature stability and output current handling capability. This versatile component is designed to suit a wide array of applications, ranging from power supply control to voltage regulation in consumer electronics, automotive, and industrial systems.

Key Features

  • Adjustable Output Voltage: The AZ432BR-E1 offers an adjustable output voltage range from 2.5V to 36V, providing flexibility for various design requirements.
  • Low Dynamic Output Impedance: With a dynamic output impedance of 0.2 ohms, this regulator maintains stable performance under varying load conditions.
  • High Stability: The device boasts high stability over a wide range of environmental conditions, including a temperature range from -40°C to +85°C.
  • Sink Current Capability: This shunt regulator can handle a robust sink current up to 100mA, making it suitable for higher power applications.
  • Surface-Mount Package: The AZ432BR-E1 comes in a compact surface-mount package, enabling efficient use of PCB space and facilitating automated assembly processes.

Applications

The AZ432BR-E1 is ideal for use in a multitude of applications, such as:

  • Switching power supplies
  • Linear power supplies
  • Adjustable power supplies
  • Computer systems
  • Battery chargers
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality and reliability. The AZ432BR-E1 is no exception and is manufactured to meet the highest industry standards. It is RoHS compliant, ensuring adherence to environmental regulations and is designed to meet the rigorous demands of modern electronic devices.

Conclusion

With its precise voltage regulation, robust current handling, and high stability, the AZ432BR-E1 from Diodes Incorporated stands out as a versatile and reliable shunt regulator. Whether for power management in consumer gadgets or industrial machinery, this component offers designers a high level of performance and flexibility.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess