EN
  • EN
  • DE

AZ431LBZ-E1

Part No AZ431LBZ-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Series AZ431L
Package Tape & Box (TB)
Product Status Obsolete
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18 V
Current - Output 100 mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92
Base Product Number AZ431
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 567630-AZ431LBZ-E1
Ultra Librarian 3D Model Ultra Librarian AZ431LBZ-E1 CAD Model

Description

Introducing the AZ431LBZ-E1 from Diodes Incorporated

The AZ431LBZ-E1 is a precision programmable shunt regulator from Diodes Incorporated, designed to offer a solution for voltage reference and regulation requirements across a broad range of applications. This component is a three-terminal adjustable regulator with guaranteed thermal stability over a full operation range.

Constructed with advanced silicon technology, the AZ431LBZ-E1 provides sharp turn-on characteristics, low dynamic output impedance, and a stable hysteresis characteristic, making it a reliable choice for precision regulation tasks. Its programmable output voltage can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors. This feature allows designers the flexibility to tailor the output to their specific needs without having to switch to different reference components.

The device boasts a low equivalent full-range temperature coefficient with a typical value of 50ppm/°C, which ensures a consistent performance over its operating temperature range of -40°C to +85°C. This temperature stability, combined with a fast turn-on response and a sharp knee on the V-I characteristics curve, makes the AZ431LBZ-E1 an excellent choice for high-performance applications requiring a stable reference voltage.

Applications for the AZ431LBZ-E1 are diverse and include use in switch-mode power supplies, battery chargers, computer monitors, and appliances where precise voltage control is critical. It's also commonly used in power management circuits, precision voltage regulation schemes, and as a replacement for Zener diodes in many applications where improved output voltage precision is necessary.

The AZ431LBZ-E1 is offered in a standard TO-92 package, ensuring compatibility with a wide range of PCB layouts and easy integration into existing designs. Its lead-free and RoHS-compliant construction aligns with modern environmental standards, addressing the needs of eco-conscious product designs.

Overall, the AZ431LBZ-E1 shunt regulator from Diodes Incorporated is a versatile and reliable component that provides high-precision voltage regulation, making it an essential part of any power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess