EN
  • EN
  • DE

AZ431BM-A

Part No AZ431BM-A
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS / V-Ref Adjustable 2.5V to 36V 100mA 8-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 221882-AZ431BM-A
Popularity Medium
Supply and Demand Status Balance
Family Name AZ431
Introduction Date April 06, 2010
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ431BM-A CAD Model

Description

Introducing the AZ431BM-A Adjustable Precision Shunt Regulator from Diodes Incorporated

The AZ431BM-A is a three-terminal adjustable shunt regulator offering excellent temperature stability and output current handling capability. This versatile component from Diodes Incorporated is a reliable and precise solution for various applications requiring voltage regulation and reference voltage generation.

With its adjustable output voltage that can be set to any value between 2.5 V and 36 V with two external resistors, the AZ431BM-A provides designers with the flexibility to tailor the voltage requirements to their specific circuit needs. This feature makes it an ideal choice for power supplies, battery chargers, and voltage monitoring applications.

Key Features:

  • Adjustable Output Voltage: The AZ431BM-A's output voltage can be set from 2.5 V to 36 V, providing a wide range of possibilities for circuit designers.
  • Precision Reference: It offers a low output noise voltage for precision applications, ensuring a stable and accurate reference voltage.
  • Low Dynamic Output Impedance: The dynamic output impedance is a mere 0.2 ohms, contributing to the stable output voltage under varying load conditions.
  • High Stability: The component features excellent stability over a full range of operating temperatures, making it suitable for challenging environments.
  • Surface Mount Package: Available in a small outline transistor (SOT-23) package, the AZ431BM-A is suitable for high-density circuit designs.

Applications:

The AZ431BM-A is versatile enough to be included in a wide array of electronic devices and systems. Its applications include:

  • Switching Power Supplies
  • Linear Regulators
  • Adjustable Power Supplies
  • Battery Operated Computers
  • Instrumentation
  • Precision Power Supplies

Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the AZ431BM-A from Diodes Incorporated offers a compact, precise, and reliable solution for your voltage regulation needs. Its performance and flexibility make it a go-to component for engineers looking to enhance the stability and functionality of their electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess