EN
  • EN
  • DE

LT1004CLPM-2-5

Part No LT1004CLPM-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number LT1004
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 192640-LT1004CLPM-2-5
Ultra Librarian 3D Model Ultra Librarian LT1004CLPM-2-5 CAD Model

Description

The LT1004ID-2-5 from Texas Instruments is an integrated circuit that is designed to provide precise voltage regulation. This high-performance device is a part of the LT1004 series, known for their exceptional performance and reliability.

The LT1004ID-2-5 has a fixed output voltage of 2.5 volts and is capable of supplying a current of up to 10mA, making it ideal for a wide range of applications. This device is designed to maintain a constant voltage output, which is particularly important in sensitive electronic equipment where voltage fluctuations can cause serious performance issues.

The LT1004ID-2-5 is a bandgap voltage reference, which means it uses the voltage difference between two junctions of a diode to provide a stable voltage reference. This technology allows the device to maintain a constant voltage output regardless of changes in temperature, load conditions, or the passage of time.

One of the key features of the LT1004ID-2-5 is its low dynamic impedance. This means that the device can maintain its voltage output even when the load or input voltage changes rapidly. This feature makes the LT1004ID-2-5 particularly useful in applications where the power supply conditions can be unpredictable.

Another important feature of the LT1004ID-2-5 is its low quiescent current. This is the amount of current that the device consumes even when it's not providing any load. The low quiescent current of this device makes it energy-efficient, which is particularly important in battery-powered devices.

The LT1004ID-2-5 is available in an 8-pin SOIC package, which is compact and easy to integrate into a variety of electronic devices. The device is also designed to be robust and durable, with a wide operating temperature range of -40°C to 125°C.

In summary, the LT1004ID-2-5 from Texas Instruments is a high-quality, reliable voltage reference that provides precise voltage regulation. Its low dynamic impedance and low quiescent current, combined with its robust design, make it an excellent choice for a wide range of applications. Whether you're designing a complex electronic system or a simple battery-powered device, the LT1004ID-2-5 offers the performance and reliability you need.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess