EN
  • EN
  • DE

AZ431LAZTR-E1

Part No AZ431LAZTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Series AZ431L
Package Cut Tape (CT)Tape & Box (TB)
Product Status Last Time Buy
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18 V
Current - Output 100 mA
Tolerance ±0.5%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92
Base Product Number AZ431
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 567627-AZ431LAZTR-E1
Ultra Librarian 3D Model Ultra Librarian AZ431LAZTR-E1 CAD Model

Description

Product Overview: AZ431LAZTR-E1

The AZ431LAZTR-E1 is a precision programmable shunt regulator from Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to provide a reliable solution for adjustable voltage references in a wide array of electronic applications, including power supplies, battery chargers, and voltage monitoring systems.

Featuring a low dynamic output impedance and a wide operating voltage range, the AZ431LAZTR-E1 offers excellent temperature stability and a high level of performance consistency. Its programmable output voltage can be set from Vref (the reference voltage) up to 36 volts with two external resistors, providing designers with flexibility and precision in their circuit designs.

The AZ431LAZTR-E1 is available in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications. The compact footprint of this package allows for efficient use of PCB real estate, making it a great choice for modern compact electronic devices.

Key Features

  • Programmable Output Voltage: Adjustable from Vref to 36V.
  • Low Dynamic Output Impedance: Ensures stable operation and minimal voltage fluctuations under varying load conditions.
  • High Stability: Offers excellent stability over the full operating temperature range.
  • Low Temperature Coefficient: This feature contributes to the consistent performance of the device across a wide range of temperatures.
  • Surface-Mount Package: Supplied in a SOT-23 package for easy integration into various circuit designs.

Applications

The AZ431LAZTR-E1 is versatile and can be used in numerous applications. Its precision and reliability make it particularly suitable for:

  • Adjustable voltage and current sources
  • Switching power supplies
  • Linear power supplies
  • Window comparators
  • Battery-operated equipment
  • Motor control

With its exceptional performance and flexible design options, the AZ431LAZTR-E1 is an excellent choice for engineers and designers looking to implement an adjustable shunt regulator in their electronic projects. Diodes Incorporated's commitment to quality ensures that this product will deliver the reliability and performance required for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0785 $58.0900
1,790+ $0.0647 $115.8130
2,780+ $0.0624 $173.4720
3,850+ $0.0601 $231.3850
5,000+ $0.0578 $289.0000
6,670+ $0.0520 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess