EN
  • EN
  • DE

AZ431AR-B

Part No AZ431AR-B
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS / V-Ref Adjustable 2.5V to 18V 100mA 4-Pin(3+Tab) SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 221879-AZ431AR-B
Popularity Medium
Supply and Demand Status Balance
Family Name AZ431
Introduction Date November 22, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ431AR-B CAD Model

Description

Introducing the AZ431AR-B Adjustable Precision Shunt Regulator from Diodes Incorporated

Diodes Incorporated is renowned for its high-quality semiconductor products, and the AZ431AR-B adjustable precision shunt regulator is no exception. This versatile device is designed to cater to a wide array of applications, ranging from power supplies to voltage regulation in consumer, industrial, and telecommunication sectors.

The AZ431AR-B is a three-terminal adjustable regulator with a guaranteed thermal stability over applicable temperature ranges. The output voltage can be set to any value between V<sub>REF (approximately 2.5 volts) and 36 volts with two external resistors. This feature provides a high level of flexibility, making it suitable for precision voltage regulation in complex circuits.

This precision shunt regulator boasts a low dynamic output impedance, combined with a sharp turn-on characteristic, ensuring stable and reliable performance even under varying load conditions. With a typical output impedance of 0.2 ohms, the AZ431AR-B is capable of sourcing up to 100mA of current, which can be extended further with the use of an external transistor.

The AZ431AR-B is also characterized by its low output noise, which is critical for noise-sensitive applications. Its ability to maintain a low deviation in output voltage with changes in the input voltage or load conditions makes it an ideal choice for high-precision applications.

For ease of integration into various designs, the AZ431AR-B is available in multiple package options, including the space-saving SOT-23 surface-mount package. This versatility ensures that it can be used in space-constrained applications without compromising performance.

With its impressive features such as a wide operating voltage range, low temperature coefficient, and fast turn-on response, the AZ431AR-B from Diodes Incorporated stands out as a robust and reliable solution for designers looking to implement an adjustable precision shunt regulator in their electronic designs.

Whether you are designing a power supply, fine-tuning a sensor interface, or simply looking for a reliable voltage reference, the AZ431AR-B is an excellent choice that promises consistent performance and ease of use.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0625 $57.8125
2,255+ $0.0513 $115.6815
3,485+ $0.0498 $173.5530
4,800+ $0.0482 $231.3600
6,205+ $0.0466 $289.1530
8,315+ $0.0417 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess