EN
  • EN
  • DE

AZ386P-E1

Part No AZ386P-E1
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC OP AMP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 32 Ohm
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-DIP
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 1021238-AZ386P-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ386P-E1 CAD Model

Description

The AZ386P-E1 from Diodes Incorporated is a highly versatile and efficient low power audio amplifier, designed to deliver exceptional audio performance for a wide range of consumer electronics. This integrated circuit is a part of the well-known AZ386 series, known for their reliability and cost-effectiveness.

Key Features

  • Amplifier Type: The AZ386P-E1 operates as a Class AB power amplifier, offering a harmonious balance between efficiency and linearity, which is ideal for portable audio devices.
  • Supply Voltage: This device supports a wide range of supply voltages from 4V to 12V, making it highly adaptable to various power environments and battery technologies.
  • Output Power: It is capable of delivering up to 1 Watt of continuous average power to an 8 Ohm load, ensuring clear and robust audio output for its size and class.
  • Low Quiescent Current: The quiescent current draw is minimal, which helps to preserve battery life in portable applications.
  • External Gain Configuration: The gain of the amplifier can be configured externally by adding a few passive components, providing flexibility in design for different audio output requirements.
  • Packaging: The AZ386P-E1 comes in a compact DIP-8 (Dual In-line Package) or SOP-8 (Small Outline Package), suitable for space-constrained applications.

Applications

Due to its low power consumption and versatile nature, the AZ386P-E1 is ideal for a variety of audio applications, including:

  • Portable Speakers
  • AM/FM Radio Amplifiers
  • Battery-Powered Audio Devices
  • Toy Audio Systems
  • Small Home Audio Systems

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the AZ386P-E1 is no exception. It is manufactured to high standards to ensure reliable performance and longevity. The device also features built-in thermal shutdown and output short circuit protection, enhancing its durability and safety in operation.

Summary

The AZ386P-E1 from Diodes Incorporated is a compact, efficient, and reliable audio amplifier solution, perfect for designers looking to enhance audio performance in their consumer electronic products without compromising on power efficiency or space.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess