EN
  • EN
  • DE

AZ358CMTR-E1

Part No AZ358CMTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description LOW POWER DUAL OPERATIONAL AMPLIFIERS / Op Amp Dual Low Power Amplifier ±9V/18V 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 228402-AZ358CMTR-E1
Popularity Medium
Supply and Demand Status Limited
Family Name AZ358C
Introduction Date April 19, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ358CMTR-E1 CAD Model

Description

Introducing the AZ358CMTR-E1 Operational Amplifier from Diodes Incorporated

The AZ358CMTR-E1 is a high-performance, low-power dual operational amplifier designed and manufactured by Diodes Incorporated, a leading global provider of discrete, analog, and mixed-signal semiconductors. This component is specifically engineered to offer excellent stability and accuracy while maintaining low power consumption, making it an ideal choice for a wide range of applications, including sensor interfaces, battery-powered devices, and portable electronic equipment.

Key Features

  • Low Power Consumption: The AZ358CMTR-E1 is designed for energy-efficient operation, which is crucial for extending the battery life of portable devices.
  • Wide Operating Voltage Range: With an operating voltage range from 3V to 32V, this operational amplifier provides design flexibility for systems with varying power supplies.
  • High Gain Bandwidth Product: It offers a gain bandwidth product of 1MHz, enabling it to handle a broad spectrum of signals in various electronic circuits.
  • Phase Compensation: Integrated phase compensation ensures stable operation over the entire frequency range.
  • Dual Amplifier Design: The dual amplifier configuration allows for compact circuit designs by incorporating two independent op-amps in a single package.
  • Industry-Standard Package: The AZ358CMTR-E1 comes in a SOP-8 package, which is widely used and easily integrated into various circuit boards.

Applications

The versatility of the AZ358CMTR-E1 operational amplifier makes it suitable for a multitude of applications, including:

  • Active filters and signal conditioning
  • Analog to digital converters
  • Battery chargers and power management systems
  • Audio amplifiers and audio processing
  • Medical devices and instrumentation

Diodes Incorporated's commitment to quality ensures that the AZ358CMTR-E1 meets the highest standards of reliability and performance. The device's robust design and operational efficiency make it a go-to choice for engineers and designers looking to enhance their electronic systems. Whether you're working on consumer electronics, automotive applications, or industrial control systems, the AZ358CMTR-E1 offers the precision and durability needed for your demanding applications.

You May Also Be Interested in

Vishay
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess