EN
  • EN
  • DE

AZ23C5V6Q-7-F

Part No AZ23C5V6Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description ZENER DIODE SOT23 T&R 3K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±7.14%
Power - Max 300 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 1 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number AZ23C5V6
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1377936-AZ23C5V6Q-7-F
Ultra Librarian 3D Model Ultra Librarian AZ23C5V6Q-7-F CAD Model

Description

The AZ23C5V6Q-7-F from Diodes Incorporated is a robust electronic component designed for various applications requiring dual zener diodes. This product is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal semiconductors, known for their reliability and performance.

Key Features:

  • Dual Zener Diodes: This component comprises two zener diodes that are integrated into a single package, providing a compact solution for voltage regulation and protection circuits.
  • Surface-Mount Package: The AZ23C5V6Q-7-F comes in an SOT-23 package, which is ideal for space-constrained applications and allows for efficient assembly in high-volume production.
  • Zener Voltage: It offers a zener voltage of 5.6V, making it suitable for a range of applications where a precise voltage reference is required.
  • Power Dissipation: With a power dissipation of 300mW, this product can withstand moderate levels of power without compromising its performance or reliability.
  • High Surge Capability: The device is capable of handling surge currents, providing additional protection against transient voltage spikes.
  • Lead-Free and RoHS Compliant: The AZ23C5V6Q-7-F adheres to environmental regulations by being lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in a wide range of markets.

Applications:

The versatility of the AZ23C5V6Q-7-F allows it to be used in various applications, including:

  • Power supply regulation
  • Overvoltage and surge protection
  • Voltage reference in analog circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems

With its dual zener diode configuration, the AZ23C5V6Q-7-F is an excellent choice for designers looking for a compact, reliable, and efficient solution for their circuit protection and voltage regulation needs. Diodes Incorporated's commitment to quality ensures that this product will meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Vishay
Lowest to $0.2021
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Vishay
Lowest to $0.0965

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess