EN
  • EN
  • DE

ATS137-PL-A-A

Part No ATS137-PL-A-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description SINGLE HALL EFFECT SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Tape in Box
Part Status Obsolete(EOL)
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 10mT Trip, 1mT Release
Test Condition 25°C
Operating Supply Voltage 3.5 V ~ 20 V
Maximum Supply Current 10mA
Current - Output (Maximum) 25mA
Output Type Open Collector
Features Temperature Compensated
Operating Temperature Range -20°C ~ 85°C (TA)
Package 3-SIP, Formed Leads
Manufacturer Package 3-SIP
Win Source Part Number 1149522-ATS137-PL-A-A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name ATS137
Introduction Date March 04, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ATS137-PL-A-A CAD Model

Description

Product Overview: ATS137-PL-A-A

The ATS137-PL-A-A is a cutting-edge Hall Effect Sensor IC from Diodes Incorporated, designed for versatile applications in the modern electronics industry. This sensor is a key component for detecting magnetic fields with high precision and converting them into digital outputs that can be easily interpreted by electronic circuits.

Key Features

  • High Sensitivity: The ATS137-PL-A-A boasts a high magnetic sensitivity, making it an excellent choice for applications requiring accurate detection of weak magnetic fields.
  • Robust Output: This product provides a stable digital output that is not only reliable but also resistant to electrical noise, ensuring consistent performance even in challenging environments.
  • Temperature Range: With an operating temperature range that accommodates extreme conditions, the ATS137-PL-A-A is suitable for use in a wide array of settings, from industrial to automotive applications.
  • Compact Package: The sensor comes in a small, leaded package that allows for easy integration into existing designs without the need for significant re-engineering.

Applications

The ATS137-PL-A-A is highly versatile and can be used in various applications, including but not limited to:

  • Automotive sensors for position and speed detection
  • Brushless DC motor commutation
  • Rotary encoding
  • Industrial automation for proximity sensing

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ATS137-PL-A-A is no exception. It is manufactured to stringent standards, ensuring it meets the reliability requirements for commercial and industrial applications. Users can trust this product to deliver consistent performance over its lifetime.

Technical Support and Availability

Diodes Incorporated provides comprehensive technical support for the ATS137-PL-A-A, including detailed datasheets, application notes, and customer service. The product is widely available through Diodes Incorporated's distribution network, ensuring prompt delivery for both sample and production quantities.

You May Also Be Interested in

Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess