EN
  • EN
  • DE

APX811-29YG-7

Part No APX811-29YG-7
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817756-APX811-29YG-7
Ultra Librarian 3D Model Ultra Librarian APX811-29YG-7 CAD Model

Description

The APX811-29YG-7 is a cutting-edge microprocessor supervisory circuit designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is specifically engineered to monitor the power supply voltage in digital systems and ensure the proper operation of microprocessors and other logic systems by providing a reset signal whenever necessary.

Key Features

  • Precision Monitoring: The APX811-29YG-7 offers highly accurate voltage threshold monitoring, ensuring reliable operation and system stability.
  • Low Power Consumption: Designed for energy-efficient applications, this supervisor circuit consumes minimal power, making it suitable for battery-operated devices.
  • Reset Timeout: It features a fixed delay time for the reset signal, which helps in preventing premature system restarts and ensures proper recovery from power-down or brown-out conditions.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, accommodating various system requirements.
  • Temperature Range: The APX811-29YG-7 operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The APX811-29YG-7 is versatile and can be integrated into a wide array of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Portable and battery-powered equipment
  • Industrial controllers
  • Automotive systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The APX811-29YG-7 is no exception, with its design and production adhering to stringent quality control standards to ensure reliability and performance in the field.

Ordering Information

The APX811-29YG-7 is available for order with the designated part number, ensuring that you receive the authentic component tailored to meet your system's voltage monitoring requirements. For more details, datasheets, and ordering options, please visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess