EN
  • EN
  • DE

APR34709SP-13

Part No APR34709SP-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RECT SYNCH CONT SO-8EP / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Diodes Incorporated
Package Tape & Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 3.3V ~ 16V
Current - Supply 150 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SO-EP
Base Product Number APR34709
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348927-APR34709SP-13
Ultra Librarian 3D Model Ultra Librarian APR34709SP-13 CAD Model

Description

Introducing the APR34709SP-13 Synchronous Rectification Controller

The APR34709SP-13 is a cutting-edge synchronous rectification controller designed by Diodes Incorporated to enhance the efficiency of flyback converters. This advanced component is tailored for use in a variety of power conversion applications, including adapters, power supplies, and other systems that require high efficiency and reliability.

Key Features

  • Adaptive Gate Drive: The APR34709SP-13 provides an adaptive gate drive for optimal control of the external N-channel MOSFET. This ensures efficient operation across a wide range of load conditions, reducing power losses and improving overall system efficiency.
  • Wide VCC Range: Accommodating a broad input voltage range, this controller is versatile and suitable for various applications. Its wide VCC range allows for flexible integration into different system designs.
  • Easy Implementation: Designed for simplicity, the APR34709SP-13 can be easily implemented into existing circuit designs, minimizing the need for extensive redesigns and accelerating time-to-market for new products.

Performance Benefits

The APR34709SP-13 enhances system performance by reducing power losses associated with diode conduction in traditional rectifiers. By replacing the diode with an actively controlled MOSFET, the controller significantly lowers the voltage drop across the rectifier, leading to higher efficiency and reduced heat generation. This not only extends the life of the power supply but also allows for smaller heatsinks and a more compact overall design.

Applications

Thanks to its high efficiency and reliability, the APR34709SP-13 is ideal for a wide array of applications. It is particularly well-suited for:

  • AC/DC power adapters
  • Power supplies for consumer electronics
  • Industrial power systems
  • LED lighting drivers

By integrating the APR34709SP-13 into your power conversion systems, you can achieve a significant improvement in efficiency, ensuring that your products meet the ever-increasing demands for energy-saving technologies. Trust in the performance and quality that Diodes Incorporated brings to the table with this exceptional synchronous rectification controller.

You May Also Be Interested in

Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1838 $50.5450
665+ $0.1508 $100.2820
1,030+ $0.1461 $150.4830
1,415+ $0.1414 $200.0810
1,830+ $0.1367 $250.1610
2,450+ $0.1226 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess