EN
  • EN
  • DE

APR34309MPTR-G1

Part No APR34309MPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RECT CTLR AC/DC SYNCH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO-EP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SO-EP
Family Name APR34309
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number APR34309MPTR-G1DIDKR, APR34309MPTR-G1DICT, APR34309MPTR-G1DITR, -APR34309MPTR-G1DIDKR, -APR34309MPTR-G1DITR, -APR34309MPTR-G1DICT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861561-APR34309MPTR-G1
Ultra Librarian 3D Model Ultra Librarian APR34309MPTR-G1 CAD Model

Description

Introducing the APR34309MPTR-G1 from Diodes Incorporated

The APR34309MPTR-G1 is a cutting-edge power management IC designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This advanced component is engineered to deliver efficient and reliable power regulation, making it an excellent choice for a wide range of electronic applications.

Key Features

  • High Efficiency: The APR34309MPTR-G1 boasts an impressive efficiency rating that ensures minimal power loss during operation, contributing to extended battery life in portable devices.
  • Versatile Voltage Range: This IC supports a wide input voltage range, accommodating various power sources and enabling flexibility in design for different applications.
  • Low Quiescent Current: With its low quiescent current, the APR34309MPTR-G1 is optimized for energy-sensitive applications, reducing standby power consumption to a minimum.
  • Thermal Protection: Integrated thermal protection features safeguard the device against overheating, ensuring stable performance and longevity.
  • Compact Package: Housed in a compact package, the APR34309MPTR-G1 saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the APR34309MPTR-G1 makes it ideal for a variety of applications, including:

  • Portable electronic devices
  • Smart wearables
  • Power supply modules
  • Battery-powered gadgets
  • Energy-efficient IoT devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the APR34309MPTR-G1 is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance. Each IC is rigorously tested to guarantee it meets the quality and endurance demands expected by electronics manufacturers.

Environmental Compliance

In addition to its technical prowess, the APR34309MPTR-G1 is manufactured with environmental considerations in mind. It complies with RoHS standards, reflecting Diodes Incorporated's dedication to reducing the environmental impact of their products.

Whether you're designing the next generation of portable devices or looking to enhance the power management system of your current project, the APR34309MPTR-G1 from Diodes Incorporated offers the efficiency, reliability, and quality that engineers and designers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5275 $58.0250
270+ $0.4329 $116.8830
415+ $0.4194 $174.0510
570+ $0.4059 $231.3630
740+ $0.3922 $290.2280
990+ $0.3517 $348.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess