EN
  • EN
  • DE

APR34309CMPTR-G1

Part No APR34309CMPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description ACDC SYNCH RECT CONT 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage (V) 3.3V ~ 6V
Current - Supply 100μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SO-EP
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809263-APR34309CMPTR-G1
Ultra Librarian 3D Model Ultra Librarian APR34309CMPTR-G1 CAD Model

Description

Product Overview: APR34309CMPTR-G1

The APR34309CMPTR-G1 is a high-performance, precision integrated circuit from Diodes Incorporated, designed to meet the rigorous demands of modern electronic systems. This versatile component is well-suited for a wide array of applications, including power management, signal processing, and control systems.

Key Features

  • High Efficiency: The APR34309CMPTR-G1 is engineered to provide efficient operation, minimizing power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic systems.
  • Accuracy: With its precise manufacturing and design, this product offers exceptional accuracy, ensuring stable performance and consistency in output.
  • Robustness: Built to withstand challenging conditions, the APR34309CMPTR-G1 is robust and durable, capable of operating effectively under a range of temperatures and voltages.
  • Compact Form Factor: Its small footprint makes it an excellent choice for space-constrained applications, allowing designers to maximize functionality in limited spaces.

Applications

The versatility of the APR34309CMPTR-G1 allows it to be implemented in various sectors, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components that adhere to industry standards. The APR34309CMPTR-G1 is no exception, undergoing rigorous testing to ensure it meets the company's stringent criteria for performance and reliability.

Technical Specifications

For engineers and designers considering the APR34309CMPTR-G1 for their projects, detailed technical specifications and application notes are available. These documents provide in-depth information on electrical characteristics, pin configurations, and recommended usage scenarios to help in making an informed decision.

In summary, the APR34309CMPTR-G1 from Diodes Incorporated is a top-tier component that combines efficiency, precision, and durability, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5275 $58.0250
270+ $0.4329 $116.8830
415+ $0.4194 $174.0510
570+ $0.4059 $231.3630
740+ $0.3922 $290.2280
990+ $0.3517 $348.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess