EN
  • EN
  • DE

APR34150MTR-G1

Part No APR34150MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RECT CTLR AC/DC SYNCH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage (V) 3.3V ~ 6V
Current - Supply 100μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804584-APR34150MTR-G1
Ultra Librarian 3D Model Ultra Librarian APR34150MTR-G1 CAD Model

Description

Product Overview: APR34150MTR-G1

The APR34150MTR-G1 is a high-performance, precision integrated circuit from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to meet the rigorous demands of power management applications across various electronic devices.

Key Features

  • Voltage Regulation: The APR34150MTR-G1 offers excellent voltage regulation capabilities, ensuring stable and consistent power supply to critical components.
  • High Efficiency: With its advanced design, this IC achieves high efficiency, which helps in reducing power loss and improving overall system performance.
  • Compact Footprint: The device comes in a compact package, making it ideal for space-constrained applications without compromising on functionality.
  • Thermal Protection: It is equipped with thermal protection features to prevent damage from overheating, enhancing the reliability and longevity of both the IC and the system it is used in.
  • Low Standby Current: The low standby current feature of the APR34150MTR-G1 minimizes power consumption when the device is in idle mode, contributing to energy savings in the application it is used.

Applications

The APR34150MTR-G1 is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Portable and battery-powered devices
  • Power supply modules
  • Telecommunication systems
  • Automotive electronics

Quality and Reliability

Diodes Incorporated ensures that the APR34150MTR-G1 meets the highest quality and reliability standards. The product undergoes rigorous testing and quality assurance processes to guarantee performance in even the most demanding conditions.

Environmental Compliance

Committed to environmental sustainability, Diodes Incorporated has designed the APR34150MTR-G1 to comply with international environmental regulations. This product is RoHS compliant, indicating that it is free from hazardous substances and is safer for both consumers and the environment.

In summary, the APR34150MTR-G1 from Diodes Incorporated is a robust, efficient, and reliable solution for power management requirements in a multitude of electronic applications. Its compact size, high efficiency, and advanced features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3614 $50.5960
340+ $0.2965 $100.8100
525+ $0.2873 $150.8325
720+ $0.2780 $200.1600
935+ $0.2687 $251.2345
1,250+ $0.2409 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess