EN
  • EN
  • DE

R3132Q14EA-TR-F

Part No R3132Q14EA-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288655-R3132Q14EA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3132Q14EA-TR-F CAD Model

Description

The R3132Q14EA-TR-F is a voltage detector IC manufactured by Ricoh. This IC is designed for use in a variety of electronic devices to monitor voltage levels and provide a reset signal when the voltage drops below a defined threshold. It is supplied in a small package, which is suitable for portable applications and offers highly accurate voltage detection capabilities.

Applications:

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Voltage monitoring in electronic equipment
  • Industrial control systems

Features:

  • High-accuracy voltage detection: Ensures reliable voltage monitoring.
  • Low supply current: Contributes to energy efficiency and extends battery life in portable devices.
  • Small package: Allows for space-saving design in compact electronic devices.
  • Built-in hysteresis: Prevents oscillation and ensures stable operation.
  • Open drain output: Provides flexibility in interfacing with other circuits.

Benefits:

  • Enhanced system reliability: Prevents malfunction due to voltage drops by providing a reset signal.
  • Extended battery life: Low current consumption minimizes power drain in battery-powered applications.
  • Simplified circuit design: Integrated functions reduce the need for external components, saving space and cost.
  • Stable operation: Hysteresis feature ensures robust performance even in noisy environments.

Additional Details:

The R3132Q14EA-TR-F voltage detector IC has a detection voltage of 1.4V. The output type is open drain. Its key function is voltage detection, and it comes in a SOT-23-5 package. The supply voltage is typically in the range of 1.6V to 5.5V. It is commonly used in applications where reliable voltage monitoring is critical, such as in microcontroller-based systems and power management circuits. The built-in hysteresis feature ensures stable operation, preventing false resets due to voltage fluctuations. The device is RoHS compliant, ensuring environmentally friendly manufacturing and disposal.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess