EN
  • EN
  • DE

AP9101DN-ANTRG1

Part No AP9101DN-ANTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATTERY MANAGER MULTI / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number AP9101
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 432447-AP9101DN-ANTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101DN-ANTRG1 CAD Model

Description

Introducing the AP9101DN-ANTRG1 from Diodes Incorporated

The AP9101DN-ANTRG1 is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is tailored for a wide range of applications, including consumer electronics, computing devices, and industrial systems where reliable and efficient power management is crucial.

The AP9101DN-ANTRG1 is a robust integrated circuit that features overcurrent protection to safeguard your electronic devices from potential damage due to excessive current. This protective measure ensures that your products are reliable and durable, giving end-users peace of mind when it comes to the safety and longevity of their electronic equipment.

With its compact SOT-23 package, the AP9101DN-ANTRG1 is designed for space-constrained applications. Its small footprint allows for greater design flexibility and can easily be integrated into various circuit designs without compromising on performance or taking up valuable board space.

One of the key advantages of the AP9101DN-ANTRG1 is its high precision. Diodes Incorporated has engineered this product to deliver accurate sensing and control, which is essential for maintaining the performance and efficiency of your electronic systems. This precision ensures that your applications operate within their intended parameters, providing optimal functionality.

The device operates over a wide temperature range, making it suitable for use in environments that experience temperature fluctuations. This feature is particularly beneficial for industrial applications where equipment may be exposed to harsh conditions.

Furthermore, the AP9101DN-ANTRG1 is designed with energy efficiency in mind. Its low power consumption helps to reduce the overall energy footprint of the systems it's used in, contributing to more environmentally friendly electronic solutions.

In summary, the AP9101DN-ANTRG1 from Diodes Incorporated is a versatile and reliable component that offers overcurrent protection, a compact form factor, high precision, wide temperature range operation, and energy efficiency. It is an excellent choice for designers and engineers looking to enhance the performance and safety of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess