EN
  • EN
  • DE

AP9101DN-AHTRG1

Part No AP9101DN-AHTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATTERY MANAGER MULTI / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number AP9101
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 432446-AP9101DN-AHTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101DN-AHTRG1 CAD Model

Description

The AP9101DN-AHTRG1 is a cutting-edge semiconductor device from Diodes Incorporated, a leading manufacturer in the electronics industry. This product is designed to cater to a wide range of applications, including consumer electronics, computing, and industrial systems, providing a reliable solution for power management and signal processing tasks.

Key Features:

  • High Performance: The AP9101DN-AHTRG1 is built to deliver high efficiency and performance, ensuring that electronic devices operate at their optimal levels with minimal power loss.
  • Low Power Consumption: This component is engineered for energy efficiency, which is crucial for battery-powered devices, helping to extend their operational lifespan.
  • Compact Size: With its small form factor, the AP9101DN-AHTRG1 is ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robustness: The device is designed to withstand harsh operating conditions, making it suitable for industrial applications that require high reliability and durability.
  • Easy Integration: The AP9101DN-AHTRG1 is designed for easy integration into various circuit designs, providing flexibility for engineers and designers.

Applications:

The versatility of the AP9101DN-AHTRG1 makes it an excellent choice for a broad spectrum of applications. It can be utilized in:

  • Power supply modules
  • Portable and wearable technology
  • Automotive electronics
  • Smart home devices
  • Telecommunications equipment

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality and the AP9101DN-AHTRG1 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry. Customers can trust this product to deliver consistent performance and longevity.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Diodes Incorporated website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess