EN
  • EN
  • DE

AP9101CK6-ASTRG1

Part No AP9101CK6-ASTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description MULTICELL BATT MANAGER SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Manufacturer Pack Quantity 3,000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802486-AP9101CK6-ASTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CK6-ASTRG1 CAD Model

Description

AP9101CK6-ASTRG1 - Diodes Incorporated

The AP9101CK6-ASTRG1 is a high-performance, integrated circuit from Diodes Incorporated that is designed to meet the needs of a variety of applications in the electronics industry. This versatile chip is an essential component for designers looking to improve the efficiency and functionality of their electronic products.

At its core, the AP9101CK6-ASTRG1 is a protection device that safeguards electronic circuits from over-voltage conditions, which can occur due to unexpected surges in power supply or other abnormal events. It ensures the longevity and reliability of electronic products by preventing damage to sensitive components.

This particular model comes in a compact package, which is ideal for space-constrained applications. The small form factor does not compromise on its performance or durability, making it a preferred choice for portable and high-density electronic devices.

The AP9101CK6-ASTRG1 is designed with precision, utilizing advanced semiconductor technology to provide a high level of protection with minimal power loss. This ensures that the device operates efficiently, contributing to the overall energy efficiency of the end product. Its robust design is capable of withstanding the rigors of everyday use, making it suitable for consumer, industrial, and automotive applications.

The technical specifications of the AP9101CK6-ASTRG1 include a wide operating voltage range, fast response time to over-voltage events, and low quiescent current. It also features a built-in hysteresis to prevent false triggering, adding to its reliability. The device is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility.

In summary, the AP9101CK6-ASTRG1 from Diodes Incorporated is a powerful and reliable solution for protecting electronic circuits. Its small size, combined with its high performance and durability, make it an excellent choice for a wide range of applications where space is at a premium and protection is paramount.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2169 $58.5630
650+ $0.1780 $115.7000
1,005+ $0.1725 $173.3625
1,385+ $0.1669 $231.1565
1,790+ $0.1614 $288.9060
2,400+ $0.1446 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess