EN
  • EN
  • DE

AP9101CAK6-CPTRG1

Part No AP9101CAK6-CPTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description MULTICELL BATT MANAGER SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Manufacturer Pack Quantity 3,000
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801553-AP9101CAK6-CPTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CAK6-CPTRG1 CAD Model

Description

The AP9101CAK6-CPTRG1 is a high-performance integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to provide robust protection and power management solutions for a wide array of electronic devices.

Key Features

  • Voltage Regulation: The AP9101CAK6-CPTRG1 offers precise voltage regulation, ensuring stable operation of the host device even under fluctuating power supply conditions.
  • Power-On Reset (POR) Function: With its integrated POR function, this IC ensures that the system microcontroller or processor starts up in a known state, improving system reliability.
  • Low Power Consumption: Designed for energy efficiency, the product consumes minimal power, making it ideal for battery-operated devices.
  • Compact Package: The small form factor of the AP9101CAK6-CPTRG1 allows for seamless integration into space-constrained applications without compromising performance.
  • High Reliability: The IC is built to meet the rigorous standards of Diodes Incorporated, ensuring high reliability and performance consistency over time.

Applications

The versatility of the AP9101CAK6-CPTRG1 makes it suitable for a broad range of applications, including:

  • Consumer Electronics
  • Portable Devices
  • Smart Home Systems
  • Industrial Controls
  • Automotive Electronics

Environmental and Quality Certifications

Diodes Incorporated is committed to environmental sustainability and quality. The AP9101CAK6-CPTRG1 is compliant with various industry-standard certifications, ensuring that it meets the highest environmental and quality benchmarks:

  • RoHS Compliant
  • REACH Compliant
  • Green Product (GP) Label

With its combination of performance, efficiency, and reliability, the AP9101CAK6-CPTRG1 from Diodes Incorporated represents a superior choice for designers looking to enhance their electronic products.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Lowest to $37.2795
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess