EN
  • EN
  • DE

AP9101CAK-AKTRG1

Part No AP9101CAK-AKTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT25 / Battery Battery Protection IC Lithium Ion/Polymer SOT-25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-25
Base Product Number AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP9101CAK-AKTRG1DITR,AP9101CAK-AKTRG1-ND,AP9101CAK-AKTRG1DICT,AP9101CAK-AKTRG1DIDKR
Standard Package 3,000
Win Source Part Number 967665-AP9101CAK-AKTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CAK-AKTRG1 CAD Model

Description

The AP9101CAK-AKTRG1 is a high-performance, single-chip solution designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This integrated circuit is tailored to meet the demanding requirements of various electronic applications, offering reliability, efficiency, and precision.

Key Features:

  • One-Time Programmable (OTP): The chip comes with OTP memory, allowing for permanent programming of specific functions or settings, making it ideal for customized applications.
  • High Precision: The AP9101CAK-AKTRG1 is engineered to deliver high precision operation, ensuring stable performance across different conditions and applications.
  • Low Power Consumption: With energy efficiency in mind, this IC is designed to operate with minimal power consumption, extending battery life in portable devices and reducing energy costs in stationary applications.
  • Robust Protection Features: It incorporates multiple protection features to safeguard against over-current, over-temperature, and other potential damage sources, enhancing product reliability and longevity.
  • Compact Package: The device is available in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications:

The versatility of the AP9101CAK-AKTRG1 allows it to be used in a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Power Management Systems
  • Embedded Systems
  • Automotive Electronics

Quality and Reliability:

Diodes Incorporated is committed to delivering products of the highest quality. The AP9101CAK-AKTRG1 is no exception, manufactured under stringent quality control standards to ensure it meets industry specifications and customer expectations. Its reliability is backed by Diodes Incorporated's reputation in the semiconductor industry, making it a trusted choice for engineers and designers seeking a robust, high-performance integrated circuit solution.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7128
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6535 $57.9210
15+ $7.9210 $118.8150
23+ $7.6727 $176.4721
32+ $7.4255 $237.6160
41+ $7.1783 $294.3103
54+ $6.4357 $347.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess