EN
  • EN
  • DE

AP9101CAK-ABTRG1

Part No AP9101CAK-ABTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer SOT-25
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-25
Family Name AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP9101CAK-ABTRG1DICT, AP9101CAK-ABTRG1DITR, AP9101CAK-ABTRG1DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861502-AP9101CAK-ABTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CAK-ABTRG1 CAD Model

Description

Introducing the AP9101CAK-ABTRG1 from Diodes Incorporated

The AP9101CAK-ABTRG1 is a state-of-the-art protection IC from Diodes Incorporated, designed to enhance the reliability and safety of rechargeable lithium-ion battery packs. This innovative solution is tailored specifically for single-cell lithium-ion or lithium-polymer batteries, making it a crucial component for a wide range of portable electronic devices such as smartphones, tablets, digital cameras, and wireless headphones.

Key Features

  • High-Accuracy Voltage Detection: The AP9101CAK-ABTRG1 ensures precise monitoring of overcharge, overdischarge, and discharge overcurrent conditions, safeguarding the battery cells from potential damage.
  • Low Power Consumption: With its low quiescent current draw, this protection IC helps in extending battery life, which is critical for devices where battery longevity is paramount.
  • Compact Form Factor: Available in a small, leadless package, it occupies minimal space on the PCB, making it an ideal choice for space-constrained applications.
  • Charge/Discharge Control: It includes a charge/discharge control function, providing an additional layer of protection by controlling the external FETs based on the battery condition.
  • Delay Times: The IC incorporates programmable delay times for overcharge and overdischarge detection, allowing for tailored protection based on specific application requirements.

Enhanced Safety Features

The AP9101CAK-ABTRG1 includes several safety features designed to prevent battery failure. Overcharge and overdischarge protection ensures that the battery operates within its safe voltage range, while the discharge overcurrent protection prevents excessive current draw that could lead to overheating and potential hazards.

Application Versatility

This protection IC is versatile and can be implemented in a variety of battery-powered devices. Its robust design ensures long-term stability and performance, making it an indispensable component for manufacturers who prioritize battery safety and efficiency.

Easy Integration

Diodes Incorporated has designed the AP9101CAK-ABTRG1 to be user-friendly, with an easy-to-integrate package that simplifies the design-in process for engineers. Its compatibility with standard manufacturing processes allows for seamless integration into existing production lines, reducing time to market for new products.

Overall, the AP9101CAK-ABTRG1 from Diodes Incorporated represents a reliable and efficient solution for lithium-ion battery protection, offering a blend of precision, safety, and convenience for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2451 $50.2455
500+ $0.2011 $100.5500
775+ $0.1948 $150.9700
1,065+ $0.1886 $200.8590
1,375+ $0.1823 $250.6625
1,840+ $0.1634 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,627 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess