EN
  • EN
  • DE

AP8802FNG-7

Part No AP8802FNG-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description Conv DC-DC 8V to 48V Step Down Single-Out -0.3V to 50V 1A 10-Pin DFN EP T/R / IC LED DRIVER RGLTR DIM 1A 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 48V
Channel Output Current 1A (Switch)
Frequency 700kHz
Dimming Analog, PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package DFN3030-10
Win Source Part Number 010126-AP8802FNG-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AP8802
Introduction Date March 10, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AP8802FNG-7 CAD Model

Description

The AP8802FNG-7 is a high-efficiency, constant current, step-up converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to drive white LEDs with a constant current, making it an ideal solution for portable battery-powered applications where efficient power conversion is a priority.

Key Features

  • Constant Current Drive: The AP8802FNG-7 ensures a stable and consistent current, which is crucial for maintaining the brightness and longevity of connected white LEDs.
  • High Efficiency: With its ability to convert power with minimal losses, this step-up converter is designed to maximize battery life in portable devices.
  • Wide Input Voltage Range: The device operates over a 2.7V to 5.5V input voltage range, accommodating a variety of power sources.
  • PWM Dimming Capability: It supports Pulse Width Modulation (PWM) dimming, offering flexible control over the brightness of the LEDs.
  • Over-Temperature Protection: The built-in over-temperature protection feature helps prevent the device from overheating, thus ensuring reliability and safety.
  • Compact Package: Housed in a small 6-lead TSOT26 package, the AP8802FNG-7 is suitable for space-constrained applications.

Applications

The AP8802FNG-7 is versatile and can be used in a variety of lighting applications, including:

  • Backlighting for LCD displays
  • Portable flashlights
  • General LED lighting
  • Emergency lighting
  • Battery-powered signs and indicators

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The AP8802FNG-7 is no exception, with rigorous testing and quality control measures in place to ensure it meets the stringent requirements of industrial standards. This commitment to quality ensures that customers can rely on Diodes Incorporated for their high-performance semiconductor needs.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess