EN
  • EN
  • DE

AP7335-27WG-7

Part No AP7335-27WG-7
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+P
Reference case SOT-23-5
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 751878-AP7335-27WG-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP7335-27WG-7 CAD Model

Description

Introducing the AP7335-27WG-7 LDO Voltage Regulator from Diodes Incorporated

The AP7335-27WG-7 is a highly precise, low dropout voltage regulator designed to deliver a fixed output of 2.7V. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this LDO regulator is an ideal solution for a wide range of applications that require a stable and efficient power supply.

This efficient device is capable of sourcing a continuous output current up to 300mA, making it well-suited for powering sensitive electronic components in consumer electronics, portable devices, and other space-constrained applications. The AP7335-27WG-7 operates over a wide input voltage range from 2.5V to 5.5V, providing design flexibility and compatibility with various input sources.

Key Features:

  • Fixed Output Voltage: 2.7V with high accuracy.
  • High Output Current: Capable of delivering up to 300mA.
  • Low Dropout Voltage: Ensures efficient operation, even with very low input-to-output voltage differentials.
  • Low Quiescent Current: Ideal for battery-powered devices, enhancing battery life.
  • Thermal Shutdown Protection: Enhances reliability by preventing overheating.
  • Current Limit Protection: Protects the device and the load from overcurrent conditions.
  • Wide Operating Temperature Range: -40°C to +85°C, suitable for industrial applications.

The AP7335-27WG-7 is available in a compact SOT-25 package, which is optimized for automated PCB assembly and space-saving designs. Its small footprint and low profile make it an excellent choice for portable electronics where size and weight are critical considerations.

Diodes Incorporated's commitment to quality ensures that the AP7335-27WG-7 LDO voltage regulator meets the highest standards for performance and reliability. Whether you're designing power management circuits for mobile phones, personal media players, or other portable devices, the AP7335-27WG-7 offers a dependable solution for your power regulation needs.

For detailed specifications and application notes, designers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated, which offers in-depth information to support successful integration into your electronic projects.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess