Product Overview: AP5727WG-7
The AP5727WG-7 is a high-efficiency, constant current LED driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact, integrated circuit is specifically engineered to provide a stable current source for driving LEDs, making it an ideal choice for a wide range of lighting applications.
Key Features
- Constant Current Output: The AP5727WG-7 ensures a reliable and steady current, which is crucial for maintaining the brightness and longevity of LEDs.
- High Efficiency: With its optimized design, this LED driver operates with high efficiency, which translates to energy savings and reduced heat generation.
- Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various power supply conditions.
- Thermal Shutdown Protection: The built-in thermal shutdown feature prevents damage to the device and the LEDs due to excessive temperature rise.
- Compact SOT-26 Package: The small form factor of the SOT-26 package allows for space-saving PCB designs and is suitable for compact electronic assemblies.
Applications
The AP5727WG-7 is designed for a diverse set of applications that require consistent and efficient LED driving. These include:
- LED backlighting for LCD displays
- Portable lighting devices
- Automotive lighting
- General illumination solutions
- Industrial and commercial lighting systems
Product Specifications
| Parameter |
Value |
| Output Current |
Up to 150mA |
| Input Voltage |
2.5V to 18V |
| Package |
SOT-26 |
| Operating Temperature |
-40°C to +85°C |
With its robust design and versatile features, the AP5727WG-7 from Diodes Incorporated stands out as a reliable and efficient solution for driving LEDs in various applications.