EN
  • EN
  • DE

AP4341NTR-BG1

Part No AP4341NTR-BG1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC VREF SHUNT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Base Product Number AP4341
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 861415-AP4341NTR-BG1
Ultra Librarian 3D Model Ultra Librarian AP4341NTR-BG1 CAD Model

Description

Overview of Diodes Incorporated AP4341NTR-BG1

The AP4341NTR-BG1 is a cutting-edge, high-precision, low-power operational amplifier (op-amp) designed and manufactured by Diodes Incorporated. It is well-suited for a wide range of electronic applications, particularly where energy efficiency and accuracy are paramount. This op-amp is commonly utilized in sensor interfaces, portable devices, and other applications requiring a high degree of precision and low power consumption.

Key Features

  • High Precision: The AP4341NTR-BG1 boasts excellent accuracy, making it ideal for critical measurement and control systems.
  • Low Power Consumption: It is designed for power-sensitive applications, ensuring minimal impact on battery life in portable devices.
  • Wide Supply Range: This op-amp operates over a broad supply voltage range, providing flexibility in various application designs.
  • Stability: The device is stable with capacitive loads, ensuring reliable performance in a variety of conditions.
  • Robust Packaging: Supplied in a small, leadless package, the AP4341NTR-BG1 saves space on printed circuit boards (PCBs) and is suitable for high-density mounting.

Applications

The versatility of the AP4341NTR-BG1 allows it to be integrated into numerous electronic systems, including:

  • Portable and battery-powered devices
  • Analog filters
  • Data acquisition systems
  • Medical devices
  • Instrumentation
  • Automotive control systems
  • Power supply control

Product Specifications

The AP4341NTR-BG1 is characterized by its compact form factor and technical specifications that cater to demanding applications:

  • Supply Voltage Range: It supports a wide range of supply voltages, accommodating various system requirements.
  • Temperature Range: The operational amplifier is designed to work over a broad temperature range, ensuring performance in diverse environments.
  • Packaging: The device is available in a RoHS-compliant, environmentally friendly package that meets current industry standards for lead-free components.

With its combination of precision, low power, and versatility, the AP4341NTR-BG1 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess