EN
  • EN
  • DE

AP432YG-13R

Part No AP432YG-13R
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 1.24V to 20V 200mA 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 181778-AP432YG-13R
Popularity Low
Supply and Demand Status Balance
Family Name AP432
Introduction Date June 09, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AP432YG-13R CAD Model

Description

Product Overview: AP432YG-13R from Diodes Incorporated

The AP432YG-13R is a precision voltage reference component designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular model is part of the AP432 series, which is renowned for its stability, reliability, and flexibility in various electronic applications.

The AP432YG-13R offers a three-terminal adjustable shunt voltage reference with a specified thermal stability over the entire temperature range of operation. It is capable of operating at a wide current range from 50µA to 20mA, delivering a default 2.5V output voltage, which can be adjusted over a range from 1.24V to 18V by using two external resistors.

Key features of the AP432YG-13R include:

  • Adjustable Output Voltage: This component provides an output voltage that can be set to any value between 1.24V and 18V, offering great versatility for different circuit designs.
  • Low Dynamic Output Impedance: The low output impedance of the device improves its stability and makes it suitable for various applications where load conditions may change.
  • Wide Operating Current Range: With the ability to handle currents from 50µA to 20mA, the AP432YG-13R can be used in a broad spectrum of electronic devices.
  • Excellent Thermal Stability: The voltage reference is designed to maintain its performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Surface-Mount Package: The AP432YG-13R comes in an SOT-23 package, which is ideal for space-constrained applications and allows for efficient automated assembly.

This product is commonly used in precision power supplies, battery chargers, notebook computers, and other electronic equipment where an accurate voltage reference is crucial. Its small footprint and precision characteristics make it a popular choice for engineers and designers looking to enhance the performance of their power management systems.

The AP432YG-13R is also characterized by its robustness, with built-in protection against excessive temperature and current conditions, ensuring long-term reliability and safety in operation. With its combination of features, the AP432YG-13R from Diodes Incorporated stands out as a versatile and dependable component for a wide range of voltage regulation tasks.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,240 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess