EN
  • EN
  • DE

AP3860FNTR-G1

Part No AP3860FNTR-G1
Manufacturer Diodes Incorporated
Catalog Custom Parts (0 - A)
Description Superior Multi-touch Capacitive Touch Screen Controller, 2.8V, 12bits, 32KB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112357-AP3860FNTR-G1
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3860FNTR-G1 CAD Model

Description

Overview of Product AP3860FNTR-G1

The AP3860FNTR-G1 is a high-performance, energy-efficient power switch from Diodes Incorporated, designed for AC-DC power conversion applications. This innovative component is an integral part of modern power management systems, providing a reliable and cost-effective solution for a variety of electronic devices.

Key Features

  • High Efficiency: The AP3860FNTR-G1 is engineered to optimize power efficiency, which is crucial for reducing heat generation and improving the longevity of electronic systems.
  • Green Mode Operation: It offers a green-mode operation that significantly lowers power consumption under light-load conditions, making it an environmentally friendly choice for energy-conscious applications.
  • Advanced Protection: This power switch includes multiple protection features such as over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown (TSD), ensuring the safety and durability of the end product.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the AP3860FNTR-G1 employs frequency modulation, which is especially beneficial in applications sensitive to noise.
  • Compact Package: The device is available in a compact, surface-mount package, which allows for a reduced footprint on printed circuit boards (PCBs) and is ideal for space-constrained applications.

Applications

The versatility of the AP3860FNTR-G1 makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Chargers for mobile devices and power tools
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Adapters for consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3860FNTR-G1 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it meets the requirements of even the most demanding applications.

In summary, the AP3860FNTR-G1 from Diodes Incorporated is a robust power switch that offers a blend of efficiency, protection, and design flexibility, making it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Amd
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Microchip Technology
Lowest to $134.3284
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess