EN
  • EN
  • DE

AP3845CP-G1

Part No AP3845CP-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 8DIP / Converter Offline Topology 52kHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Output Isolation Non-Isolated
Internal Switch(s) No
Voltage - Start Up 8.4 V
Supply Voltage - Operating 7.6V
Duty Cycle 48%
Frequency - Switching 52kHz
Power (Watts) 1 W
Fault Protection Current Limiting, Over Load, Over Temperature
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP3845CP-G1
Standard Package 1
Win Source Part Number 1045380-AP3845CP-G1
Ultra Librarian 3D Model Ultra Librarian AP3845CP-G1 CAD Model

Description

Introducing the AP3845CP-G1 from Diodes Incorporated

The AP3845CP-G1 is a high-performance, current-mode Pulse Width Modulation (PWM) controller from the reputable semiconductor manufacturer, Diodes Incorporated. It is specifically designed to cater to the demanding needs of off-line and DC-to-DC converter applications, ensuring efficiency, reliability, and versatility. This component is a critical piece in the design of power supplies across various electronic devices.

Featuring a wide operating voltage range of 12V to 25V, the AP3845CP-G1 is highly adaptable, making it suitable for a broad spectrum of power systems. Its built-in under-voltage lockout (UVLO) function ensures that the device operates only when the supply voltage is within an acceptable range, thus protecting the entire power system from potential damage caused by voltage drops.

The AP3845CP-G1 boasts a fixed-frequency oscillator with a frequency of 65kHz, which is a common standard for many power applications due to its balance between efficiency and component size. This fixed frequency simplifies the design of the magnetic and filter components, leading to a more compact and cost-effective power supply design.

One of the key features of the AP3845CP-G1 is its current-mode control, which provides excellent output voltage regulation against load variations and input voltage fluctuations. It also enhances the system's response to short-circuit conditions, thereby improving overall operational safety. Additionally, the device includes leading-edge blanking on the current sense input, which helps to eliminate noise and potential false triggering.

The AP3845CP-G1 integrates various protection features such as overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD), safeguarding the power supply and the end application against a wide range of abnormal operating conditions. The thermal shutdown feature, in particular, prevents the controller from overheating, thus extending its operational lifespan.

Available in a TO-252-5L package, the AP3845CP-G1 is not only robust but also compact, making it an excellent choice for space-constrained applications. Its package is designed for optimal heat dissipation, ensuring stable performance even under high load conditions.

In summary, the AP3845CP-G1 PWM controller from Diodes Incorporated is a highly reliable and efficient solution for modern power supply designs, offering a comprehensive set of features that enhance performance, safety, and durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess