EN
  • EN
  • DE

AD8274ARMZ

Part No AD8274ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Very Low Distortion, Precision Difference Amplifier | IC OPAMP DIFF 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Slew Rate 20V/μs
Gain Bandwidth Product 20MHz
Voltage - Input Offset 300μV
Supply Current 2.3mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8274
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138399-AD8274ARMZ
Manufacturer Homepage www.aavidthermalloy.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8274ARMZ CAD Model

Description

Product Overview: AD8274ARMZ by Analog Devices Inc.

The AD8274ARMZ is a high-performance, dual-supply, rail-to-rail, zero-drift operational amplifier from Analog Devices Inc., designed to deliver precision signal conditioning with minimal error over a wide range of operating conditions. This device is part of the AD8274 series, which is renowned for its low offset voltage, low input bias current, and low noise, making it an ideal choice for applications requiring high accuracy and stability.

Key Features:

  • Rail-to-Rail Output: The AD8274ARMZ can swing its output voltage to either rail, providing maximum dynamic range which is particularly useful in single-supply applications or when interfacing with ADCs.
  • Zero-Drift Architecture: The zero-drift feature ensures that the offset voltage does not drift over time or with changes in temperature, providing consistent performance and reducing the need for system recalibration.
  • Low Noise: With its low noise characteristics, the AD8274ARMZ ensures a clean signal path, preserving the integrity of the original signal, which is critical for precision measurement and control systems.
  • Dual-Supply Operation: This operational amplifier can operate from dual supplies, which allows for both bipolar and single-supply operation, enhancing its versatility in various circuit configurations.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, safeguarding it against inadvertent damage during handling or operation.

Applications:

The AD8274ARMZ is suitable for a wide range of applications where accuracy and stability are paramount. Some of these applications include:

  • Precision data acquisition systems
  • Medical instrumentation
  • Industrial process controls
  • Automotive sensor signal conditioning
  • Battery-powered devices

Product Specifications:

The AD8274ARMZ comes in an MSOP (Mini Small Outline Package) that is compact and suitable for space-constrained applications. It has an extended operating temperature range, making it reliable in both commercial and industrial environments. The device also features a wide supply voltage range and low power consumption, which is critical for portable and battery-operated equipment.

With its combination of precision, low power, and ease of use, the AD8274ARMZ from Analog Devices Inc. stands out as a robust choice for designers looking to optimize their signal conditioning circuits without compromising on performance.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2101 $57.7818
44+ $2.6340 $115.8960
68+ $2.5516 $173.5088
94+ $2.4694 $232.1236
121+ $2.3871 $288.8391
162+ $2.1401 $346.6962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,864 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess